Vishay Intertechnology, Inc. Wirewound Resistors CW01034R00JE12

Description
CW-10 34 5% E12 e3
Request a Quote Datasheet
Description
CW-10 34 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01034R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01034R00JE12
Wirewound Resistors 3110-CW01034R00JE12
CW-10 34 5% E12 e3

CW-10 34 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01034R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01034R00JE12
Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01034R00JE12
Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01034R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R00JE12-ND
Through Hole Resistors CW01034R00JE12-ND
34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 34 5% E12 E3 Vishay - 70P4728 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 34 5% E12 E3 Vishay
70P4728
Cw-10 34 5% E12 E3 Vishay 70P4728
CW-10 34 5% e12 E3

CW-10 34 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01034R00JE12 CW01034R00JE12 CW01034R00JE12-ND 70P4728
Product Name Wirewound Resistors Res Wirewound 34 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 34 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 34 ohms 34 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details