Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01033R00KE733

Description
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01033R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01033R00KE733
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01033R00KE733
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01033R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033R00KE733-ND
Through Hole Resistors CW01033R00KE733-ND
33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01033R00KE733 CW01033R00KE733-ND
Product Name Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details