Vishay Intertechnology, Inc. Through Hole Resistors CW01033R00KE123

Description
33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01033R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033R00KE123-ND
Through Hole Resistors CW01033R00KE123-ND
33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033R00KE123
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033R00KE123
Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 33 10% E12 E3 Vishay - 70P4710 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33 10% E12 E3 Vishay
70P4710
Cw-10-3 33 10% E12 E3 Vishay 70P4710
CW-10-3 33 10% e12 E3

CW-10-3 33 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01033R00KE123-ND CW01033R00KE123 70P4710
Product Name Through Hole Resistors Res Wirewound 33 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 33 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers