33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 33ohm 13W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01033R00JR69-ND | CW01033R00JR69 |
| Product Name | Through Hole Resistors | RES 33 OHM 13W 5% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 33 ohms | 33 ohms |