33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 33.9K 10% E73 e3
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01033K90KE73-ND | 3110-CW01033K90KE73 | CW01033K90KE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |