Vishay Intertechnology, Inc. RES 33K OHM 13W 5% WW AXIAL CW01033K00JE733

Description
RES 33Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 13W 5% WW AXIAL - CW01033K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 13W 5% WW AXIAL
CW01033K00JE733
RES 33K OHM 13W 5% WW AXIAL CW01033K00JE733
RES 33Kohm 13W 5% WW AXIAL

RES 33Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01033K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K00JE733-ND
Through Hole Resistors CW01033K00JE733-ND
33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 33K 5% E73 E3 Vishay - 70P4693 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33K 5% E73 E3 Vishay
70P4693
Cw-10-3 33K 5% E73 E3 Vishay 70P4693
CW-10-3 33K 5% E73 e3

CW-10-3 33K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01033K00JE733 CW01033K00JE733-ND 70P4693
Product Name RES 33K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 33K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers