Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 33K OHM 13W 5% AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01033K00JB12 | CW01033K00JB12 | CW01033K00JB12-ND | CW01033K00JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole | Through Hole Resistors | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 33000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |