Vishay Intertechnology, Inc. RES 332 OHM 13W 10% WW AXIAL CW010332R0KE12

Description
RES 332ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 13W 10% WW AXIAL - CW010332R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 13W 10% WW AXIAL
CW010332R0KE12
RES 332 OHM 13W 10% WW AXIAL CW010332R0KE12
RES 332ohm 13W 10% WW AXIAL

RES 332ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010332R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010332R0KE12
Wirewound Resistors 3110-CW010332R0KE12
CW-10 332 10% E12 e3

CW-10 332 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010332R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010332R0KE12-ND
Through Hole Resistors CW010332R0KE12-ND
332 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

332 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010332R0KE12 3110-CW010332R0KE12 CW010332R0KE12-ND
Product Name RES 332 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers