Vishay Precision Group RES 330 OHM 13W 5% WW AXIAL CW010330R0JE73

Description
RES 330ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 13W 5% WW AXIAL - CW010330R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 13W 5% WW AXIAL
CW010330R0JE73
RES 330 OHM 13W 5% WW AXIAL CW010330R0JE73
RES 330ohm 13W 5% WW AXIAL

RES 330ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010330R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010330R0JE73
Wirewound Resistors 3110-CW010330R0JE73
CW-10 330 5% E73 e3

CW-10 330 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWE-330RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-330RTR-ND
Through Hole Resistors CWE-330RTR-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWE-330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-330RCT-ND
Through Hole Resistors CWE-330RCT-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Vishay - 65K3654 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Vishay
65K3654
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Vishay 65K3654
WIREWOUND RESISTOR, 330 OHM, 10W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 10W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010330R0JE73 3110-CW010330R0JE73 CWE-330RTR-ND 65K3654
Product Name RES 330 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details