Vishay Intertechnology, Inc. Through Hole Resistors CW01032R50JE73

Description
32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01032R50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50JE73-ND
Through Hole Resistors CW01032R50JE73-ND
32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01032R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032R50JE73
Wirewound Resistors 3110-CW01032R50JE73
CW-10 32.5 5% E73 e3

CW-10 32.5 5% E73 e3

Supplier's Site Datasheet
RES 32.5 OHM 13W 5% WW AXIAL - CW01032R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5 OHM 13W 5% WW AXIAL
CW01032R50JE73
RES 32.5 OHM 13W 5% WW AXIAL CW01032R50JE73
RES 32.5ohm 13W 5% WW AXIAL

RES 32.5ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 32.5 5% E73 E3 Vishay - 70P4676 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32.5 5% E73 E3 Vishay
70P4676
Cw-10 32.5 5% E73 E3 Vishay 70P4676
CW-10 32.5 5% E73 e3

CW-10 32.5 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01032R50JE73-ND 3110-CW01032R50JE73 CW01032R50JE73 70P4676
Product Name Through Hole Resistors Wirewound Resistors RES 32.5 OHM 13W 5% WW AXIAL Cw-10 32.5 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.5 ohms 32.5 ohms 32.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers