Vishay Intertechnology, Inc. RES 32 OHM 13W 10% WW AXIAL CW01032R00KE73

Description
RES 32ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 32ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 13W 10% WW AXIAL - CW01032R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 13W 10% WW AXIAL
CW01032R00KE73
RES 32 OHM 13W 10% WW AXIAL CW01032R00KE73
RES 32ohm 13W 10% WW AXIAL

RES 32ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01032R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032R00KE73
Wirewound Resistors 3110-CW01032R00KE73
CW-10 32 10% E73 e3

CW-10 32 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R00KE73-ND
Through Hole Resistors CW01032R00KE73-ND
32 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 32 10% E73 E3 Vishay - 70P4672 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32 10% E73 E3 Vishay
70P4672
Cw-10 32 10% E73 E3 Vishay 70P4672
CW-10 32 10% E73 e3

CW-10 32 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01032R00KE73 3110-CW01032R00KE73 CW01032R00KE73-ND 70P4672
Product Name RES 32 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 32 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms 32 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details