RES 32ohm 13W 5% WW AXIAL
CW-10 32 5% E12 e3
32 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01032R00JE12 | 3110-CW01032R00JE12 | CW01032R00JE12-ND |
| Product Name | RES 32 OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 32 ohms | 32 ohms | 32 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Category / Application | Industrial | General Use |