Vishay Intertechnology, Inc. Wirewound Resistors CW01032K50KE73

Description
CW-10 32.5K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 32.5K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01032K50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K50KE73
Wirewound Resistors 3110-CW01032K50KE73
CW-10 32.5K 10% E73 e3

CW-10 32.5K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01032K50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01032K50KE73
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032K50KE73
Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01032K50KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50KE73-ND
Through Hole Resistors CW01032K50KE73-ND
32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 32.5K 10% E73 E3 Vishay - 70P4664 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32.5K 10% E73 E3 Vishay
70P4664
Cw-10 32.5K 10% E73 E3 Vishay 70P4664
CW-10 32.5K 10% E73 e3

CW-10 32.5K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01032K50KE73 CW01032K50KE73 CW01032K50KE73-ND 70P4664
Product Name Wirewound Resistors Res Wirewound 32.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 32.5K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 32500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details