Vishay Intertechnology, Inc. RES 32.5K OHM 13W 5% WW AXIAL CW01032K50JS73

Description
RES 32.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 32.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.5K OHM 13W 5% WW AXIAL - CW01032K50JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5K OHM 13W 5% WW AXIAL
CW01032K50JS73
RES 32.5K OHM 13W 5% WW AXIAL CW01032K50JS73
RES 32.5Kohm 13W 5% WW AXIAL

RES 32.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01032K50JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K50JS73-ND
Through Hole Resistors CW01032K50JS73-ND
32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01032K50JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K50JS73
Wirewound Resistors 3110-CW01032K50JS73
CW-10 32.5K 5% S73

CW-10 32.5K 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01032K50JS73 CW01032K50JS73-ND 3110-CW01032K50JS73
Product Name RES 32.5K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32500 ohms 32500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers