Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 32.5K 5% E12 e3
32.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 32.5K OHM 13W 5% AXIAL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01032K50JE12 | 3110-CW01032K50JE12 | CW01032K50JE12-ND | CW01032K50JE12 |
| Product Name | Res Wirewound 32.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts | 13 watts |