Vishay Intertechnology, Inc. Wirewound Resistors CW01032K00JE73

Description
CW-10 32K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 32K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01032K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032K00JE73
Wirewound Resistors 3110-CW01032K00JE73
CW-10 32K 5% E73 e3

CW-10 32K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032K00JE73-ND
Through Hole Resistors CW01032K00JE73-ND
32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 32K OHM 13W 5% WW AXIAL - CW01032K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 13W 5% WW AXIAL
CW01032K00JE73
RES 32K OHM 13W 5% WW AXIAL CW01032K00JE73
RES 32Kohm 13W 5% WW AXIAL

RES 32Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 32K 5% E73 E3 Vishay - 70P4652 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 32K 5% E73 E3 Vishay
70P4652
Cw-10 32K 5% E73 E3 Vishay 70P4652
CW-10 32K 5% E73 e3

CW-10 32K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01032K00JE73 CW01032K00JE73-ND CW01032K00JE73 70P4652
Product Name Wirewound Resistors Through Hole Resistors RES 32K OHM 13W 5% WW AXIAL Cw-10 32K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 32000 ohms 32000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details