Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
312 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010312R0JS70 | CW010312R0JS70 | CW010312R0JS70-ND | 28M4890 |
| Product Name | Wirewound Resistors | Res Wirewound 312 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Cw-10 312 5% S70 Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 312 ohms | 312 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |