Vishay Intertechnology, Inc. Through Hole Resistors CW010310R0JE123

Description
310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010310R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010310R0JE123-ND
Through Hole Resistors CW010310R0JE123-ND
310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 310 OHM 13W 5% WW AXIAL - CW010310R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 310 OHM 13W 5% WW AXIAL
CW010310R0JE123
RES 310 OHM 13W 5% WW AXIAL CW010310R0JE123
RES 310ohm 13W 5% WW AXIAL

RES 310ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 310 5% E12 E3 Vishay - 70P4627 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 310 5% E12 E3 Vishay
70P4627
Cw-10-3 310 5% E12 E3 Vishay 70P4627
CW-10-3 310 5% e12 E3

CW-10-3 310 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010310R0JE123-ND CW010310R0JE123 70P4627
Product Name Through Hole Resistors RES 310 OHM 13W 5% WW AXIAL Cw-10-3 310 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 310 ohms 310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers