Vishay Intertechnology, Inc. Through Hole Resistors CW01030R00JR29

Description
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01030R00JR29-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030R00JR29-ND
Through Hole Resistors CW01030R00JR29-ND
30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 30 OHM 13W 5% WW AXIAL - CW01030R00JR29 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 13W 5% WW AXIAL
CW01030R00JR29
RES 30 OHM 13W 5% WW AXIAL CW01030R00JR29
RES 30ohm 13W 5% WW AXIAL

RES 30ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01030R00JR29-ND CW01030R00JR29
Product Name Through Hole Resistors RES 30 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details