Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
30.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 30.1K OHM 13W 10% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW01030K10KE123 | CW01030K10KE123-ND | CW01030K10KE123 |
| Product Name | Res Wirewound 30.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts | 13 watts |