Vishay Intertechnology, Inc. Wirewound Resistors CW01030K10JS73

Description
CW-10 30.1K 5% S73
Request a Quote Datasheet
Description
CW-10 30.1K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01030K10JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01030K10JS73
Wirewound Resistors 3110-CW01030K10JS73
CW-10 30.1K 5% S73

CW-10 30.1K 5% S73

Supplier's Site Datasheet
RES 30.1K OHM 13W 5% WW AXIAL - CW01030K10JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 13W 5% WW AXIAL
CW01030K10JS73
RES 30.1K OHM 13W 5% WW AXIAL CW01030K10JS73
RES 30.1Kohm 13W 5% WW AXIAL

RES 30.1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01030K10JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030K10JS73-ND
Through Hole Resistors CW01030K10JS73-ND
30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01030K10JS73 CW01030K10JS73 CW01030K10JS73-ND
Product Name Wirewound Resistors RES 30.1K OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30100 ohms 30100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A82RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details