CW-10 30.1K 5% B12
30.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 30.1Kohm 13W 5% WW AXIAL
RES 30.1K OHM 13W 5% AXIAL
CW, 1.781 x 0.375", 30.1 kOhm, 5%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01030K10JB12 | CW01030K10JB12-ND | CW01030K10JB12 | CW01030K10JB12 | 43C8700 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 30.1K OHM 13W 5% WW AXIAL | Through Hole Resistors | Cw, 1.781 X 0.375, 30.1 Kohm, 5% Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 30100 ohms | 30100 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |