Vishay Intertechnology, Inc. Through Hole Resistors CW01030K00KE123

Description
30 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01030K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01030K00KE123-ND
Through Hole Resistors CW01030K00KE123-ND
30 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

30 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01030K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01030K00KE123
Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01030K00KE123
Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01030K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01030K00KE123
Through Hole Resistors CW01030K00KE123
RES 30K OHM 13W 10% AXIAL

RES 30K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 30K 10% E12 E3 Vishay - 70P4577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 30K 10% E12 E3 Vishay
70P4577
Cw-10-3 30K 10% E12 E3 Vishay 70P4577
CW-10-3 30K 10% e12 E3

CW-10-3 30K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01030K00KE123-ND CW01030K00KE123 CW01030K00KE123 70P4577
Product Name Through Hole Resistors Res Wirewound 30K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 30K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details