Vishay Precision Group Wirewound Resistors CW010300R0JE73

Description
CW-10 300 5% E73 e3
Request a Quote Datasheet
Description
CW-10 300 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010300R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010300R0JE73
Wirewound Resistors 3110-CW010300R0JE73
CW-10 300 5% E73 e3

CW-10 300 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010300R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010300R0JE73-ND
Through Hole Resistors CW010300R0JE73-ND
300 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW010300R0JE73 - CW010300R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010300R0JE73
CW010300R0JE73
CW010300R0JE73 CW010300R0JE73
CW010300R0JE73

CW010300R0JE73

Supplier's Site
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Vishay - 65K3652 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Vishay
65K3652
Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Vishay 65K3652
WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 10W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010300R0JE73 CW010300R0JE73-ND CW010300R0JE73 65K3652
Product Name Wirewound Resistors Through Hole Resistors CW010300R0JE73 Wirewound Resistor, 300 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details