Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R700KE733

Description
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R700KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R700KE733
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R700KE733
Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102R700KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R700KE733-ND
Through Hole Resistors CW0102R700KE733-ND
2.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.7 10% E73 E3 Vishay - 70P4226 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.7 10% E73 E3 Vishay
70P4226
Cw-10-3 2.7 10% E73 E3 Vishay 70P4226
CW-10-3 2.7 10% E73 e3

CW-10-3 2.7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R700KE733 CW0102R700KE733-ND 70P4226
Product Name Res Wirewound 2.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 2.7 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details