Vishay Intertechnology, Inc. RES 2.7 OHM 13W 10% WW AXIAL CW0102R700KE123

Description
RES 2.7ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 13W 10% WW AXIAL - CW0102R700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 13W 10% WW AXIAL
CW0102R700KE123
RES 2.7 OHM 13W 10% WW AXIAL CW0102R700KE123
RES 2.7ohm 13W 10% WW AXIAL

RES 2.7ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R700KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R700KE123-ND
Through Hole Resistors CW0102R700KE123-ND
2.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102R700KE123 CW0102R700KE123-ND
Product Name RES 2.7 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details