Vishay Intertechnology, Inc. Wirewound Resistors CW0102R700JE73

Description
CW-10 2.7 5% E73 e3
Request a Quote Datasheet
Description
CW-10 2.7 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R700JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R700JE73
Wirewound Resistors 3110-CW0102R700JE73
CW-10 2.7 5% E73 e3

CW-10 2.7 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R700JE73
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R700JE73
Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102R700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R700JE73-ND
Through Hole Resistors CW0102R700JE73-ND
2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.7 5% E73 E3 Vishay - 70P4221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.7 5% E73 E3 Vishay
70P4221
Cw-10 2.7 5% E73 E3 Vishay 70P4221
CW-10 2.7 5% E73 e3

CW-10 2.7 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R700JE73 CW0102R700JE73 CW0102R700JE73-ND 70P4221
Product Name Wirewound Resistors Res Wirewound 2.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 2.7 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers