Vishay Intertechnology, Inc. RES 2.4 OHM 13W 5% WW AXIAL CW0102R400JE733

Description
RES 2.4ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 13W 5% WW AXIAL - CW0102R400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 13W 5% WW AXIAL
CW0102R400JE733
RES 2.4 OHM 13W 5% WW AXIAL CW0102R400JE733
RES 2.4ohm 13W 5% WW AXIAL

RES 2.4ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R400JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R400JE733-ND
Through Hole Resistors CW0102R400JE733-ND
2.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.4 5% E73 E3 Vishay - 70P4206 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.4 5% E73 E3 Vishay
70P4206
Cw-10-3 2.4 5% E73 E3 Vishay 70P4206
CW-10-3 2.4 5% E73 e3

CW-10-3 2.4 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R400JE733 CW0102R400JE733-ND 70P4206
Product Name RES 2.4 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 2.4 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details