CW-10 2.37 5% E12 e3
RES 2.37ohm 5% SILICONE WW
2.37 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102R370JE12 | CW0102R370JE12 | CW0102R370JE12-ND | 70P4195 |
| Product Name | Wirewound Resistors | RES 2.37 OHM 5% SILICONE WW | Through Hole Resistors | Cw-10 2.37 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 2.37 ohms | 2.37 ohms | 2.37 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |