Vishay Intertechnology, Inc. RES 2 OHM 13W 5% WW AXIAL CW0102R000JS73H80

Description
RES 2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 13W 5% WW AXIAL - CW0102R000JS73H80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 13W 5% WW AXIAL
CW0102R000JS73H80
RES 2 OHM 13W 5% WW AXIAL CW0102R000JS73H80
RES 2ohm 13W 5% WW AXIAL

RES 2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R000JS73H80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000JS73H80-ND
Through Hole Resistors CW0102R000JS73H80-ND
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102R000JS73H80 CW0102R000JS73H80-ND
Product Name RES 2 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details