Vishay Precision Group Wirewound Resistors CW0102R000JE12

Description
CW-10 2 5% E12 e3
Request a Quote Datasheet
Description
CW-10 2 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R000JE12
Wirewound Resistors 3110-CW0102R000JE12
CW-10 2 5% E12 e3

CW-10 2 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000JE12-ND
Through Hole Resistors CW0102R000JE12-ND
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 13W 5% WW AXIAL - CW0102R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 13W 5% WW AXIAL
CW0102R000JE12
RES 2 OHM 13W 5% WW AXIAL CW0102R000JE12
RES 2ohm 13W 5% WW AXIAL

RES 2ohm 13W 5% WW AXIAL

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201333
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201333
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R000JE12 CW0102R000JE12-ND CW0102R000JE12 70201333
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 13W 5% WW AXIAL Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details