2.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10-3 2.9K 10% e12 E3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0102K900KE123-ND | CW0102K900KE123 | 70P4176 |
| Product Name | Through Hole Resistors | Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-10-3 2.9K 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % |