Vishay Intertechnology, Inc. RES 2.7K OHM 13W 10% WW AXIAL CW0102K700KE123

Description
RES 2.7Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 13W 10% WW AXIAL - CW0102K700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 13W 10% WW AXIAL
CW0102K700KE123
RES 2.7K OHM 13W 10% WW AXIAL CW0102K700KE123
RES 2.7Kohm 13W 10% WW AXIAL

RES 2.7Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K700KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K700KE123-ND
Through Hole Resistors CW0102K700KE123-ND
2.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.7K 10% E12 E3 Vishay - 70P4160 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.7K 10% E12 E3 Vishay
70P4160
Cw-10-3 2.7K 10% E12 E3 Vishay 70P4160
CW-10-3 2.7K 10% e12 E3

CW-10-3 2.7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K700KE123 CW0102K700KE123-ND 70P4160
Product Name RES 2.7K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 2.7K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers