Vishay Intertechnology, Inc. Through Hole Resistors CW0102K700JE733

Description
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K700JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K700JE733-ND
Through Hole Resistors CW0102K700JE733-ND
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K700JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K700JE733
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K700JE733
Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0102K700JE733-ND CW0102K700JE733
Product Name Through Hole Resistors Res Wirewound 2.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers