Vishay Intertechnology, Inc. Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K510KE733

Description
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K510KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K510KE733
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K510KE733
Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102K510KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K510KE733-ND
Through Hole Resistors CW0102K510KE733-ND
2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.51K 10% E73 E3 Vishay - 70P4155 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.51K 10% E73 E3 Vishay
70P4155
Cw-10-3 2.51K 10% E73 E3 Vishay 70P4155
CW-10-3 2.51K 10% E73 e3

CW-10-3 2.51K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K510KE733 CW0102K510KE733-ND 70P4155
Product Name Res Wirewound 2.51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 2.51K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details