Vishay Intertechnology, Inc. Through Hole Resistors CW0102K510JE123

Description
2.51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K510JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K510JE123-ND
Through Hole Resistors CW0102K510JE123-ND
2.51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.51K OHM 13W 5% WW AXIAL - CW0102K510JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.51K OHM 13W 5% WW AXIAL
CW0102K510JE123
RES 2.51K OHM 13W 5% WW AXIAL CW0102K510JE123
RES 2.51Kohm 13W 5% WW AXIAL

RES 2.51Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 2.51K 5% E12 E3 Vishay - 70P4149 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.51K 5% E12 E3 Vishay
70P4149
Cw-10-3 2.51K 5% E12 E3 Vishay 70P4149
CW-10-3 2.51K 5% e12 E3

CW-10-3 2.51K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K510JE123-ND CW0102K510JE123 70P4149
Product Name Through Hole Resistors RES 2.51K OHM 13W 5% WW AXIAL Cw-10-3 2.51K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details