CW-10 2.51K 5% E12 e3
RES 2.51Kohm 5% SILICONE WW
2.51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102K510JE12 | CW0102K510JE12 | CW0102K510JE12-ND |
| Product Name | Wirewound Resistors | RES 2.51K OHM 5% SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2510 ohms | 2510 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |