CW-10 2.5K 10% E73 e3
2.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.5Kohm 13W 10% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102K500KE73 | CW0102K500KE73-ND | CW0102K500KE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.5K OHM 13W 10% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2500 ohms | 2500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |