Vishay Precision Group CW0102K500JE73 CW0102K500JE73

Description
CW0102K500JE73
Request a Quote Datasheet
Description
CW0102K500JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0102K500JE73 - CW0102K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0102K500JE73
CW0102K500JE73
CW0102K500JE73 CW0102K500JE73
CW0102K500JE73

CW0102K500JE73

Supplier's Site
Wirewound Resistors - 3110-CW0102K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K500JE73
Wirewound Resistors 3110-CW0102K500JE73
CW-10 2.5K 5% E73 e3

CW-10 2.5K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0102K500JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0102K500JE73TR-ND
Through Hole Resistors 541-CW0102K500JE73TR-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0102K500JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0102K500JE73CT-ND
Through Hole Resistors 541-CW0102K500JE73CT-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Vishay - 65K3624 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Vishay
65K3624
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Vishay 65K3624
WIREWOUND RESISTOR, 2.5KOHM, 10W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 10W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K500JE73 3110-CW0102K500JE73 541-CW0102K500JE73TR-ND 65K3624
Product Name CW0102K500JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2500 ohms 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers