CW-10 2.5K 5% B12
RES 2.5Kohm 5% SILICONE WW
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 1.781 x 0.375", 2.5 kOhm, 5%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102K500JB12 | CW0102K500JB12 | CW0102K500JB12-ND | 94B7276 |
| Product Name | Wirewound Resistors | RES 2.5K OHM 5% SILICONE WW | Through Hole Resistors | Cw, 1.781 X 0.375, 2.5 Kohm, 5% Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2500 ohms | 2500 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound |