Vishay Intertechnology, Inc. RES 2.4K OHM 5% SILICONE WW CW0102K400JE733

Description
RES 2.4Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 2.4Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 5% SILICONE WW - CW0102K400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 5% SILICONE WW
CW0102K400JE733
RES 2.4K OHM 5% SILICONE WW CW0102K400JE733
RES 2.4Kohm 5% SILICONE WW

RES 2.4Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102K400JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400JE733-ND
Through Hole Resistors CW0102K400JE733-ND
2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102K400JE733 CW0102K400JE733-ND
Product Name RES 2.4K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details