Vishay Intertechnology, Inc. Wirewound Resistors CW0102K200JB12

Description
CW-10 2.2K 5% B12
Request a Quote Datasheet
Description
CW-10 2.2K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K200JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K200JB12
Wirewound Resistors 3110-CW0102K200JB12
CW-10 2.2K 5% B12

CW-10 2.2K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0102K200JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K200JB12-ND
Through Hole Resistors CW0102K200JB12-ND
2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole - CW0102K200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
CW0102K200JB12
Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole CW0102K200JB12
Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay - 38C5598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay
38C5598
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay 38C5598
RESISTOR, WIREWOUND, 2.2KOHM, 10W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 2.2KOHM, 10W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K200JB12 CW0102K200JB12-ND CW0102K200JB12 38C5598
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 2.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details