Vishay Intertechnology, Inc. Through Hole Resistors CW0102K050KE123

Description
2.05 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.05 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K050KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K050KE123-ND
Through Hole Resistors CW0102K050KE123-ND
2.05 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.05 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K050KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K050KE123
Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K050KE123
Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 2.05K 10% E12 E3 Vishay - 70P4116 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.05K 10% E12 E3 Vishay
70P4116
Cw-10-3 2.05K 10% E12 E3 Vishay 70P4116
CW-10-3 2.05K 10% e12 E3

CW-10-3 2.05K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K050KE123-ND CW0102K050KE123 70P4116
Product Name Through Hole Resistors Res Wirewound 2.05K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 2.05K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details