Vishay Intertechnology, Inc. RES 2.05K OHM 5% SILICONE WW CW0102K050JE123

Description
RES 2.05Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 2.05Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 5% SILICONE WW - CW0102K050JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 5% SILICONE WW
CW0102K050JE123
RES 2.05K OHM 5% SILICONE WW CW0102K050JE123
RES 2.05Kohm 5% SILICONE WW

RES 2.05Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102K050JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K050JE123-ND
Through Hole Resistors CW0102K050JE123-ND
2.05 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.05 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102K050JE123 CW0102K050JE123-ND
Product Name RES 2.05K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 2050 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details