Vishay Intertechnology, Inc. RES 27 OHM 13W 5% WW AXIAL CW01027R00JE123

Description
RES 27ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 27ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 13W 5% WW AXIAL - CW01027R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 13W 5% WW AXIAL
CW01027R00JE123
RES 27 OHM 13W 5% WW AXIAL CW01027R00JE123
RES 27ohm 13W 5% WW AXIAL

RES 27ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01027R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027R00JE123-ND
Through Hole Resistors CW01027R00JE123-ND
27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 27 5% E12 E3 Vishay - 70P4402 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27 5% E12 E3 Vishay
70P4402
Cw-10-3 27 5% E12 E3 Vishay 70P4402
CW-10-3 27 5% e12 E3

CW-10-3 27 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01027R00JE123 CW01027R00JE123-ND 70P4402
Product Name RES 27 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 27 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details