Vishay Intertechnology, Inc. Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01027K00JE123

Description
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01027K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01027K00JE123
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01027K00JE123
Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01027K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01027K00JE123-ND
Through Hole Resistors CW01027K00JE123-ND
27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

27 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 27K 5% E12 E3 Vishay - 70P4394 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 27K 5% E12 E3 Vishay
70P4394
Cw-10-3 27K 5% E12 E3 Vishay 70P4394
CW-10-3 27K 5% e12 E3

CW-10-3 27K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01027K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01027K00JE123
Through Hole Resistors CW01027K00JE123
RES 27K OHM 13W 5% AXIAL

RES 27K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01027K00JE123 CW01027K00JE123-ND 70P4394 CW01027K00JE123
Product Name Res Wirewound 27K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 27K 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details