Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025R00JS733

Description
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01025R00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01025R00JS733
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025R00JS733
Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01025R00JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00JS733-ND
Through Hole Resistors CW01025R00JS733-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 25 Ohm, 5% Vishay - 43C8669 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 25 Ohm, 5% Vishay
43C8669
Cw, 1.781 X 0.375, 25 Ohm, 5% Vishay 43C8669
CW, 1.781 x 0.375", 25 Ohm, 5%

CW, 1.781 x 0.375", 25 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01025R00JS733 CW01025R00JS733-ND 43C8669
Product Name Res Wirewound 25 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw, 1.781 X 0.375, 25 Ohm, 5% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details