Vishay Intertechnology, Inc. Wirewound Resistors CW01025R00JS73

Description
CW-10 25 5% S73
Request a Quote Datasheet
Description
CW-10 25 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025R00JS73
Wirewound Resistors 3110-CW01025R00JS73
CW-10 25 5% S73

CW-10 25 5% S73

Supplier's Site Datasheet
RES 25 OHM 5% 13W SILICONE WW - CW01025R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% 13W SILICONE WW
CW01025R00JS73
RES 25 OHM 5% 13W SILICONE WW CW01025R00JS73
RES 25ohm 5% 13W SILICONE WW

RES 25ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-25TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-25TR-ND
Through Hole Resistors CWE-25TR-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 25 5% S73 Vishay - 28M4878 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 25 5% S73 Vishay
28M4878
Cw-10 25 5% S73 Vishay 28M4878
CW-10 25 5% S73

CW-10 25 5% S73

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01025R00JS73 CW01025R00JS73 CWE-25TR-ND 28M4878
Product Name Wirewound Resistors RES 25 OHM 5% 13W SILICONE WW Through Hole Resistors Cw-10 25 5% S73 Vishay
Category / Application Industrial General Use
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details