Vishay Intertechnology, Inc. RES 25 OHM 13W 5% WW AXIAL CW01025R00JE733

Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 13W 5% WW AXIAL - CW01025R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 13W 5% WW AXIAL
CW01025R00JE733
RES 25 OHM 13W 5% WW AXIAL CW01025R00JE733
RES 25ohm 13W 5% WW AXIAL

RES 25ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00JE733-ND
Through Hole Resistors CW01025R00JE733-ND
25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 25 5% E73 E3 Vishay - 70P4373 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 25 5% E73 E3 Vishay
70P4373
Cw-10-3 25 5% E73 E3 Vishay 70P4373
CW-10-3 25 5% E73 e3

CW-10-3 25 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01025R00JE733 CW01025R00JE733-ND 70P4373
Product Name RES 25 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 25 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details