Vishay Intertechnology, Inc. Wirewound Resistors CW01025K00KE12

Description
CW-10 25K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 25K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025K00KE12
Wirewound Resistors 3110-CW01025K00KE12
CW-10 25K 10% E12 e3

CW-10 25K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01025K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025K00KE12-ND
Through Hole Resistors CW01025K00KE12-ND
25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01025K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01025K00KE12
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01025K00KE12
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 25K 10% E12 E3 Vishay - 70P4367 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 25K 10% E12 E3 Vishay
70P4367
Cw-10 25K 10% E12 E3 Vishay 70P4367
CW-10 25K 10% e12 E3

CW-10 25K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01025K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01025K00KE12
Through Hole Resistors CW01025K00KE12
RES 25K OHM 13W 10% AXIAL

RES 25K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01025K00KE12 CW01025K00KE12-ND CW01025K00KE12 70P4367 CW01025K00KE12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 25K 10% E12 E3 Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 25000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details